100MA FIXED 3.3V POSITIVE 36V SO
100MA FIXED 3.3V POSITIVE 36V SO
100MA FIXED 3.3V POSITIVE 36V SO
100mA Fixed 3.3V Positive electrode 36V SOT-89-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 5399-SL7533-8DKR-ND | SL7533-8 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; TO-243AA | |
| Output Voltage | 3.3 volts |