30A@8/20US 300W@8/20US 10V 7.5V
30A@8/20US 300W@8/20US 10V 7.5V
30A@8/20US 300W@8/20US 10V 7.5V
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SD05C-SLCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 300 watts |
| VC | 10 volts |