15V 200MW 70@1MA,5V NPN SOT-23
15V 200MW 70@1MA,5V NPN SOT-23
15V 200MW 70@1MA,5V NPN SOT-23
15V 200mW 70@1mA,5V 50mA NPN SOT-23 Bipolar Transistors - BJT ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 5399-S9018DKR-ND | S9018 |
| Product Name | Bipolar RF Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| IC(max) | 50 milliamps | |
| VCEO | 15 volts |