45V 200MW 220@2MA,5V 100MA PNP S
45V 200MW 220@2MA,5V 100MA PNP S
45V 200MW 220@2MA,5V 100MA PNP S
45V 200mW 220@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 5399-BC857BTR-ND | BC857B |
| Product Name | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts |