SHENZHEN SLKORMICRO SEMICON CO., LTD.
74HC08D -- GATES AND INVERTERS
ShenZhen SlkorMicro Semicon Co., Ltd.
Gates and Inverters
74HC08D
Description
IC AND 4-CIR 2-IN 14-SOP
Request a Quote
Email Supplier
Datasheet
Description
IC AND 4-CIR 2-IN 14-SOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
5399-74HC08DCT-ND |
74HC08D |
|
Product Name
|
Gates and Inverters |
Logic ICs >> Gates |
|
Gate Type
|
AND
|
|
|
Supply Voltage
|
2V ~ 6V
|
|
|
Inputs
|
2
|
|
|
Propagation Delay
|
15 ns
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND
Logic Family
AHC/VHC/H/U/V
Operating Temperature
-40 C (-40 F)
View Details
Gate Type
AND; NAND; NAND
Logic Family
NAND
Inputs
2
View Details
Gate Type
NOT; OR; OR Gate
Supply Voltage
3 V ~ 18 V
Inputs
2
View Details
2 suppliers
Gate Type
AND; NAND
IC Package Type
DIP; Other; CDIP
View Details
4 suppliers