8.2nF -40°C~+85°C ±5% 400V Plugin Polypropylene Film Capacitors (CBB) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MPP822J2G1306106LC |
| Product Name | Capacitors >> Polypropylene Film Capacitors (CBB) |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |