Shenzhen Shouhan Technology Co., Ltd. Key/Switch >> Tactile Switches TS665ZJ

Description
带支架 50mA 6.2mm 100MΩ 50,000 Times 12V 250gf 6.2mm 5mm Round Button Lying SPST Plugin Tactile Switches ROHS
Datasheet
Description
带支架 50mA 6.2mm 100MΩ 50,000 Times 12V 250gf 6.2mm 5mm Round Button Lying SPST Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS665ZJ
Key/Switch >> Tactile Switches TS665ZJ
带支架 50mA 6.2mm 100MΩ 50,000 Times 12V 250gf 6.2mm 5mm Round Button Lying SPST Plugin Tactile Switches ROHS

带支架 50mA 6.2mm 100MΩ 50,000 Times 12V 250gf 6.2mm 5mm Round Button Lying SPST Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - TS665ZJ - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS665ZJ
Pushbutton Switches TS665ZJ
With bracket 50mA 6.2mm 100MΩ 50,000 Times 12V 250gf 6.2mm 5mm Round Button Horizontal Plug SPST Plugin Tactile Switches ROHS

With bracket 50mA 6.2mm 100MΩ 50,000 Times 12V 250gf 6.2mm 5mm Round Button Horizontal Plug SPST Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS665ZJ TS665ZJ
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 5mm x Length: 6.2mm x Width: 6.2mm
Terminal Type PCPin
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers