Shenzhen Shouhan Technology Co., Ltd. Key/Switch >> Tactile Switches TS665WS

Description
6mm 5mm Round Button 50mA Brick nogging 6mm SPST 200gf 12V SMD Tactile Switches ROHS
Datasheet
Description
6mm 5mm Round Button 50mA Brick nogging 6mm SPST 200gf 12V SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS665WS
Key/Switch >> Tactile Switches TS665WS
6mm 5mm Round Button 50mA Brick nogging 6mm SPST 200gf 12V SMD Tactile Switches ROHS

6mm 5mm Round Button 50mA Brick nogging 6mm SPST 200gf 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - TS665WS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS665WS
Pushbutton Switches TS665WS
6mm 5mm Round Button 50mA Standing paste 6mm SPST 200gf 12V SMD Tactile Switches ROHS

6mm 5mm Round Button 50mA Standing paste 6mm SPST 200gf 12V SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS665WS TS665WS
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 5mm x Length: 6mm x Width: 6mm
Features RoHS
Min. Actuating Force 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HKP-6H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers