Shenzhen Shouhan Technology Co., Ltd. Key/Switch >> Tactile Switches TS365CA

Description
不带 50mA 6mm 100MΩ 50,000 Times 12V 250gf 3.5mm 5mm Rectangle button Surface Mount,Right Angle SPDT SMD Tactile Switches ROHS
Datasheet
Description
不带 50mA 6mm 100MΩ 50,000 Times 12V 250gf 3.5mm 5mm Rectangle button Surface Mount,Right Angle SPDT SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS365CA
Key/Switch >> Tactile Switches TS365CA
不带 50mA 6mm 100MΩ 50,000 Times 12V 250gf 3.5mm 5mm Rectangle button Surface Mount,Right Angle SPDT SMD Tactile Switches ROHS

不带 50mA 6mm 100MΩ 50,000 Times 12V 250gf 3.5mm 5mm Rectangle button Surface Mount,Right Angle SPDT SMD Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - TS365CA - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS365CA
Pushbutton Switches TS365CA
Without 50mA 6mm 100MΩ 50,000 Times 12V 250gf 3.5mm 5mm Rectangle button Horizontal attachment Single Pole Double Throw (SPDT) SMD Tactile Switches ROHS

Without 50mA 6mm 100MΩ 50,000 Times 12V 250gf 3.5mm 5mm Rectangle button Horizontal attachment Single Pole Double Throw (SPDT) SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS365CA TS365CA
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height: 5mm x Length: 6mm x Width: 3.5mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; PCPin
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3859-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details