Shenzhen Shouhan Technology Co., Ltd. Pushbutton Switches TS35CA

Description
50mA 4.45mm 250gf 12V 3.4mm 3.3mm Round Button Horizontal attachment SPST SMD,3.3x4.5mm Tactile Switches ROHS
Datasheet
Description
50mA 4.45mm 250gf 12V 3.4mm 3.3mm Round Button Horizontal attachment SPST SMD,3.3x4.5mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS35CA - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS35CA
Pushbutton Switches TS35CA
50mA 4.45mm 250gf 12V 3.4mm 3.3mm Round Button Horizontal attachment SPST SMD,3.3x4.5mm Tactile Switches ROHS

50mA 4.45mm 250gf 12V 3.4mm 3.3mm Round Button Horizontal attachment SPST SMD,3.3x4.5mm Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS35CA
Key/Switch >> Tactile Switches TS35CA
50mA 4.45mm 250gf 12V 3.4mm 3.3mm Round Button Surface Mount,Right Angle SPST SMD,3.3x4.5mm Tactile Switches ROHS

50mA 4.45mm 250gf 12V 3.4mm 3.3mm Round Button Surface Mount,Right Angle SPST SMD,3.3x4.5mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS35CA TS35CA
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 3.3mm x Length: 4.45mm x Width: 3.4mm
Terminal Type Right Angle PC Pins; Surface Mount Technology
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 3-1825910-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3F Tactile Switch - B3F-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers