12mm 7.3mm Rectangle button 50mA Straight 12mm SPST 250gf 12V Plugin Tactile Switches ROHS
12mm 7.3mm Rectangle button 50mA Direct Insert 12mm SPST 250gf 12V Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS1273FTCJ | TS1273FTCJ |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 7.3mm x Length: 12mm x Width: 12mm | |
| Terminal Type | Straight PC Pins | |
| Features | RoHS |