SPST 1万次 20A Solder Lug 12V Blue Plugin Rocker Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | KCD1-202-B |
| Product Name | Key/Switch >> Rocker Switches |
| Pole & Throw Specifications | Single Pole, Single Throw |
| Terminal Type | Solder Terminals |
| Standards / Compliances | RoHS |
| Features | Pilot Light |
| Operating Temperature | 32 to 257 F (0 to 125 C) |