Shenzhen Shouhan Technology Co., Ltd. Connectors 1.5mm-10P LT

Description
1x10P 10P ZH 1 1.5mm 10 -25℃~+70℃ 1A Standing paste SMD,P=1.5mm Wire To Board Connector ROHS
Description
1x10P 10P ZH 1 1.5mm 10 -25℃~+70℃ 1A Standing paste SMD,P=1.5mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors 1.5mm-10P LT
1x10P 10P ZH 1 1.5mm 10 -25℃~+70℃ 1A Standing paste SMD,P=1.5mm Wire To Board Connector ROHS

1x10P 10P ZH 1 1.5mm 10 -25℃~+70℃ 1A Standing paste SMD,P=1.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 1.5mm-10P LT
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details