IC MCU 32BIT 2MB FLASH 374FBGA
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | XLF224-1024-FB374-C40 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit |
| Life Cycle Stage | Removed; Obsolete |
| RAM | 1000 KB |
| ROM Type | Flash; FLASH |