IC MCU 32BIT ROMLESS 236FBGA
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | XL210-512-FB236-I20 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit |
| Life Cycle Stage | Active |
| RAM | 512 KB |
| ROM Type | ROMLess; ROMless |