Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC8211TK-E2-A

Description
IC AMP LOW NOISE 6-MINIMOLD
Description
IC AMP LOW NOISE 6-MINIMOLD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC8211TK-E2-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC8211TK-E2-A
RF and Wireless - RF Amplifiers UPC8211TK-E2-A
IC AMP LOW NOISE 6-MINIMOLD

IC AMP LOW NOISE 6-MINIMOLD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC8211TK-E2-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5H1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details