Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC8179TK-A

Description
IC AMP GPS 100MHZ-2.4GHZ 6MINIM
Description
IC AMP GPS 100MHZ-2.4GHZ 6MINIM

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC8179TK-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC8179TK-A
RF and Wireless - RF Amplifiers UPC8179TK-A
IC AMP GPS 100MHZ-2.4GHZ 6MINIM

IC AMP GPS 100MHZ-2.4GHZ 6MINIM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC8179TK-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-28000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 28000 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details