Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC3232TB-E3-A

Description
IC MMIC AMP 3GHZ 6-SMINI
Description
IC MMIC AMP 3GHZ 6-SMINI

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC3232TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC3232TB-E3-A
RF and Wireless - RF Amplifiers UPC3232TB-E3-A
IC MMIC AMP 3GHZ 6-SMINI

IC MMIC AMP 3GHZ 6-SMINI

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC3232TB-E3-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2800 to 3200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA715L7E6327XTSA1 - 103970-BGA715L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 20 dB
View Details
3 suppliers