Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC3224TB-A

Description
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER
Description
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC3224TB-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC3224TB-A
RF and Wireless - RF Amplifiers UPC3224TB-A
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER

IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC3224TB-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2800 to 3200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details