Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2763TB-E3-A

Description
MMIC AMP 3V 2.9GHZ SOT363
Description
MMIC AMP 3V 2.9GHZ SOT363

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2763TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2763TB-E3-A
RF and Wireless - RF Amplifiers UPC2763TB-E3-A
MMIC AMP 3V 2.9GHZ SOT363

MMIC AMP 3V 2.9GHZ SOT363

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2763TB-E3-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2300 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA080152MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details