Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2762TB-E3

Description
IC AMP CELL 2.7GHZ-2.9GHZ SOT363
Description
IC AMP CELL 2.7GHZ-2.9GHZ SOT363

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2762TB-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2762TB-E3
RF and Wireless - RF Amplifiers UPC2762TB-E3
IC AMP CELL 2.7GHZ-2.9GHZ SOT363

IC AMP CELL 2.7GHZ-2.9GHZ SOT363

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2762TB-E3
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2700 to 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
RF/IF and RFID - RF Amplifiers - 1122921-BGA8H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2690 MHz
Noise Figure 0.8500 to 3.6 dB
View Details
3 suppliers