SPST OFF-(ON) SCRW 15/32-IP55
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | TA2-1B-DC-6-O |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Off-Mom |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST-NO |