SS320C -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Diodes - Rectifiers
SS320C
Description
DIODE SCHOTTKY 200V 3A
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE SCHOTTKY 200V 3A
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
SS320C
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SS320C |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-247
IO
10 amps
VRRM
650 volts
View Details
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
3 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Schottky
Package
SOT23; Sot-23
RoHS Compliant
RoHS
View Details