SS310C -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Diodes - Rectifiers
SS310C
Description
DIODE SCHOTTKY 100V 3A
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE SCHOTTKY 100V 3A
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
SS310C
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SS310C |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-323; SOD323 SOD323
RoHS Compliant
RoHS
View Details
9 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
30 amps
VRRM
100 volts
View Details