SEALED IP56 SPDT ON-OFF-ON
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | SRC1-1F-DC-1-B |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Convex (Reverse V) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |