Shenzhen Shengyu Electronics Technology Limited Resonators RO3112D

Description
RESONATOR,SM,433.420 MHZ
Description
RESONATOR,SM,433.420 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3112D
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3112D
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR1 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Features / Standards RoHS
Frequency 315 to 433 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
ABM8G MHz Crystal - ABM8G-30.000MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
Frequency Stability 30 ppm
View Details
4 suppliers