Shenzhen Shengyu Electronics Technology Limited Resonators RO3101E

Description
RESONATOR,SM,433.920 MHZ
Description
RESONATOR,SM,433.920 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3101E
RESONATOR,SM,433.920 MHZ

RESONATOR,SM,433.920 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3101E
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ASD XO (Standard) Crystal - ASD3-48.000MHZ-LR-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 25 ppm
View Details
4 suppliers