ROUND ROCKER SPDT ON-ON PRINT
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | RA1-1D-DC-2-B-4 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Round |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect - 0.187\" (4.7mm) |