EPC2103 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EPC2103
Description
GANFET 2N-CH 80V 28A DIE
-
Shenzhen Shengyu Electronics Technology Limited
Description
GANFET 2N-CH 80V 28A DIE
Suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EPC2103
Supplier's Site
Technical Specifications
|
Product Category
|
RF Transistors |
|
Product Number
|
EPC2103 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
|
Packing Method
|
Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type
DFN
Power Gain
25 dB
View Details
Polarity
N-Channel; N-Channel
V(BR)DSS
40 volts
PD
143000 milliwatts
View Details
4 suppliers