EPC2025 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EPC2025
Description
GANFET N-CH 300V 4A DIE
Description
GANFET N-CH 300V 4A DIE
Suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EPC2025
Supplier's Site
Technical Specifications
|
Product Category
|
RF Transistors |
|
Product Number
|
EPC2025 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
|
Package Type
|
194 pF @ 240 V
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
V(BR)DSS
40 volts
View Details
4 suppliers
Transistor Technology / Material
GaN
Package Type
NI-780
Power Gain
19 dB
View Details
2 suppliers