DFC15U48S12 -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Shenzhen Shengyu Electronics Technology Limited
Power Supplies - Board Mount - DC DC Converters
DFC15U48S12
Description
DC DC CONVERTER 12V 15W
-
Shenzhen Shengyu Electronics Technology Limited
Description
DC DC CONVERTER 12V 15W
Suppliers
Power Supplies - Board Mount - DC DC Converters
DFC15U48S12
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
DFC15U48S12 |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
24.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details