DB207 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB207
Description
BRIDGE RECT 1000V 2A DB
-
Shenzhen Shengyu Electronics Technology Limited
Description
BRIDGE RECT 1000V 2A DB
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB207
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
DB207 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-123; SOD123F SOD123F
RoHS Compliant
RoHS
View Details
6 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
15 amps
VRRM
60 volts
View Details