32Bit 240MHz 256KB FLASH100-LQFP
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | AT32F403AVCT7 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit |
| Life Cycle Stage | Active |
| Clock Speed | 240 MHz |
| RAM | 224 KB |