IC REG BUCK ADJ 3A TO263-5L
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | AP1501-ADJ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-263 |
| Life Cycle Stage | Active |
| Output Voltage | 1.2 volts |