Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers AGB3309S24Q1

Description
IC AMP CELLULAR 0HZ-3.5GHZ SOT89
Description
IC AMP CELLULAR 0HZ-3.5GHZ SOT89

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AGB3309S24Q1
RF and Wireless - RF Amplifiers AGB3309S24Q1
IC AMP CELLULAR 0HZ-3.5GHZ SOT89

IC AMP CELLULAR 0HZ-3.5GHZ SOT89

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AGB3309S24Q1
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 3157-WVA-751103LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 75000 to 110000 MHz
View Details
Low Noise Amplifiers - NLA-10-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details