Shenzhen Shengyu Electronics Technology Limited Others 2450AT43A100E

Description
2450AT43A100E
Description
2450AT43A100E

Suppliers

Company
Product
Description
Supplier Links
2450AT43A100E

2450AT43A100E

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Antennas
Product Number 2450AT43A100E
Product Name Others
Primary Frequency Range 2450.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 4dBi Spiral Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI4SPA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers