Shenzhen SCTF Electronics Co., Ltd Crystal Oscillator/Oscillator/Resonator >> Crystals SXMH3.579545F2020F30

Description
3.579545MHz 贴片晶振 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS
Datasheet
Description
3.579545MHz 贴片晶振 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - SXMH3.579545F2020F30 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
SXMH3.579545F2020F30
Crystal Oscillator/Oscillator/Resonator >> Crystals SXMH3.579545F2020F30
3.579545MHz 贴片晶振 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS

3.579545MHz 贴片晶振 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - SXMH3.579545F2020F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SXMH3.579545F2020F30
Oscillators, Resonators, and Crystals SXMH3.579545F2020F30
3.579545MHz Surface Mount Crystal 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS

3.579545MHz Surface Mount Crystal 20pF ±20ppm ±30ppm HC-49S-SMD Crystals ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number SXMH3.579545F2020F30 SXMH3.579545F2020F30
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals Oscillators, Resonators, and Crystals
Features / Standards RoHS
Frequency 3.58 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - X058-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details