Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX5B8.000F1220F30

Description
8MHz Surface Mount Crystal 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS
Description
8MHz Surface Mount Crystal 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX5B8.000F1220F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX5B8.000F1220F30
Oscillators, Resonators, and Crystals SX5B8.000F1220F30
8MHz Surface Mount Crystal 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

8MHz Surface Mount Crystal 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX5B8.000F1220F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 8149487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details