Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX5A20.000F2010F30

Description
20MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS
Description
20MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX5A20.000F2010F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX5A20.000F2010F30
Oscillators, Resonators, and Crystals SX5A20.000F2010F30
20MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

20MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX5A20.000F2010F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details