Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX3B50.000F0910F30

Description
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Description
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX3B50.000F0910F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX3B50.000F0910F30
Oscillators, Resonators, and Crystals SX3B50.000F0910F30
50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

50MHz Surface Mount Crystal 9pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX3B50.000F0910F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - 50-ECS-100-20-20ACT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C1E - C1E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details