Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX3B40.000F1210F30

Description
40MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Description
40MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX3B40.000F1210F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX3B40.000F1210F30
Oscillators, Resonators, and Crystals SX3B40.000F1210F30
40MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

40MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX3B40.000F1210F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7960596 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details