14.31818MHz 贴片晶振 20pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
14.31818MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | SX3B14.31818F2010F30 | SX3B14.31818F2010F30 |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals | Oscillators, Resonators, and Crystals |
| Features / Standards | RoHS | |
| Frequency | 14.32 MHz | |
| Frequency Stability | 10 ppm |