Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX2B27.120F1010F30

Description
27.12MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS
Description
27.12MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX2B27.120F1010F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX2B27.120F1010F30
Oscillators, Resonators, and Crystals SX2B27.120F1010F30
27.12MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

27.12MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX2B27.120F1010F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details