Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals S1D16.000000E10F30T

Description
1.8V~3.3V ±10ppm 10mA ±30ppm CMOS 16MHz SMD2016-4P Crystal Oscillators ROHS
Description
1.8V~3.3V ±10ppm 10mA ±30ppm CMOS 16MHz SMD2016-4P Crystal Oscillators ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S1D16.000000E10F30T - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S1D16.000000E10F30T
Oscillators, Resonators, and Crystals S1D16.000000E10F30T
1.8V~3.3V ±10ppm 10mA ±30ppm CMOS 16MHz SMD2016-4P Crystal Oscillators ROHS

1.8V~3.3V ±10ppm 10mA ±30ppm CMOS 16MHz SMD2016-4P Crystal Oscillators ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Oscillators
Product Number S1D16.000000E10F30T
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - CD4541BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details