Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals DXTF321532768G20F

Description
32.768kHz Surface Mount Crystal 9pF ±20ppm ±30ppm SMD3215-2P Crystals ROHS
Description
32.768kHz Surface Mount Crystal 9pF ±20ppm ±30ppm SMD3215-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - DXTF321532768G20F - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
DXTF321532768G20F
Oscillators, Resonators, and Crystals DXTF321532768G20F
32.768kHz Surface Mount Crystal 9pF ±20ppm ±30ppm SMD3215-2P Crystals ROHS

32.768kHz Surface Mount Crystal 9pF ±20ppm ±30ppm SMD3215-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number DXTF321532768G20F
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 6720331P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details