32.768kHz 贴片晶振 6pF ±10ppm SMD3215-2P Crystals ROHS
32.768kHz Surface Mount Crystal 6pF ±10ppm SMD3215-2P Crystals ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | DXTF321532768D10F | DXTF321532768D10F |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals | Oscillators, Resonators, and Crystals |
| Features / Standards | RoHS | |
| Frequency | 0.0328 MHz | |
| Frequency Stability | 10 ppm |