Shenzhen Rion Technology Co., Ltd Accelerometer Vibration Sensor-MEMS Digital AKE392B

Description
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set to a different address code, long distance series with multiple sensors to facilitate multi-point measurement and data analysis.AKE392B-Wir eless is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output. Three axis measurement optional (X、Y、Z) Output signal:RS232/RS485/T TL Voltage supply:9-36V Shock resistance:2000G Measuring range optional:±01G;±02G;± 04G;±08G;±16G;±32G;± 40G Working temperature:-40°C to +85°C Size:90×40×26mm
Description
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set to a different address code, long distance series with multiple sensors to facilitate multi-point measurement and data analysis.AKE392B-Wir eless is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output. Three axis measurement optional (X、Y、Z) Output signal:RS232/RS485/T TL Voltage supply:9-36V Shock resistance:2000G Measuring range optional:±01G;±02G;± 04G;±08G;±16G;±32G;± 40G Working temperature:-40°C to +85°C Size:90×40×26mm

Suppliers

Company
Product
Description
Supplier Links
Accelerometer Vibration Sensor-MEMS Digital - AKE392B - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Accelerometer Vibration Sensor-MEMS Digital
AKE392B
Accelerometer Vibration Sensor-MEMS Digital AKE392B
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set to a different address code, long distance series with multiple sensors to facilitate multi-point measurement and data analysis.AKE392B-Wir eless is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output. Three axis measurement optional (X、Y、Z) Output signal:RS232/RS485/T TL Voltage supply:9-36V Shock resistance:2000G Measuring range optional:±01G;±02G;± 04G;±08G;±16G;±32G;± 40G Working temperature:-40°C to +85°C Size:90×40×26mm

AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set to a different address code, long distance series with multiple sensors to facilitate multi-point measurement and data analysis.AKE392B-Wireless is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output.

  • Three axis measurement optional (X、Y、Z)
  • Output signal:RS232/RS485/TTL
  • Voltage supply:9-36V
  • Shock resistance:2000G
  • Measuring range optional:±01G;±02G;±04G;±08G;±16G;±32G;±40G
  • Working temperature:-40°C to +85°C
  • Size:90×40×26mm
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Accelerometers
Product Number AKE392B
Product Name Accelerometer Vibration Sensor-MEMS Digital
Measurement Axes Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
CCLD Accel, Top Conn, 10mV/g, 1 Slot - -4508-B-001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details