Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
SHENZHEN LU TE TECHNOLOGY CO., LTD.
1812L200/30GR -- FUSES
Shenzhen Lu Te Technology Co., Ltd.
Fuses
1812L200/30GR
Description
30V 2A 40A 4A 1812 Resettable Fuses ROHS
ODG (Origin Data Global)
Done
Description
30V 2A 40A 4A 1812 Resettable Fuses ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuses
1812L200/30GR
Fuses
1812L200/30GR
30V 2A 40A 4A 1812 Resettable Fuses ROHS
30V 2A 40A 4A 1812 Resettable Fuses ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Fuses
Product Number
1812L200/30GR
Product Name
Fuses
Approvals / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Power Fuses High Voltage Fuses - High interrupting capacity
Specs
Approvals / Standards
RoHS
Rated Voltage
500 volts
Rated Current
500 amps
View Details
SCHURTER Inc
Cartridge Fuses
0034.3775
Specs
Fuse Material
Glass; Glass
Approvals / Standards
RoHS; UL
View Details
2
suppliers
Altech Corp.
Fuses
002611013
Specs
Rated Voltage
400 volts
Rated Current
25 amps
View Details
WAGO
Fuse
855-8020
View Details
2
suppliers