Shenzhen Lixuan Technology Co., Ltd. NIR/ICG light module(Laser 780nm+Day Light White 5700K) MSLM3780

Description
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
Datasheet
Description
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NIR/ICG light module(Laser 780nm+Day Light White 5700K) - MSLM3780 - Shenzhen Lixuan Technology Co., Ltd.
Shenzhen, China
NIR/ICG light module(Laser 780nm+Day Light White 5700K)
MSLM3780
NIR/ICG light module(Laser 780nm+Day Light White 5700K) MSLM3780
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy

Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Lixuan Technology Co., Ltd.
Product Category Fiber Lasers
Product Number MSLM3780
Product Name NIR/ICG light module(Laser 780nm+Day Light White 5700K)
Laser Wavelength Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
Laser Power 30000 to 60000 milliwatts
View Details
8700-2 Series FiberStar Laser Weller with Universal Jig -  - LaserStar Technologies Corporation
Specs
Laser Output Continuous; Pulsed
Laser Wavelength Infrared
CDRH Classification Class IV
View Details
NIR/ICG light module(Laser 760nm+Day Light White 5700K) - MSLM3760 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Laser Wavelength Infrared
Wavelength Range 760 nm (7600 Å)
Operating Voltage 12 volts
View Details
Fiber laser - FL-1240-CW 1-15W - CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Specs
Laser Output Continuous
Laser Wavelength CW
Wavelength Range 976 nm (9760 Å)
View Details