Shenzhen Lixuan Technology Co., Ltd. NIR/ICG light module(Laser 760nm+Day Light White 5700K) MSLM3760

Description
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
Description
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy

Suppliers

Company
Product
Description
Supplier Links
NIR/ICG light module(Laser 760nm+Day Light White 5700K) - MSLM3760 - Shenzhen Lixuan Technology Co., Ltd.
Shenzhen, China
NIR/ICG light module(Laser 760nm+Day Light White 5700K)
MSLM3760
NIR/ICG light module(Laser 760nm+Day Light White 5700K) MSLM3760
Application: near-infrared/indocy anine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy

Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy

Supplier's Site

Technical Specifications

  Shenzhen Lixuan Technology Co., Ltd.
Product Category Illuminators
Product Number MSLM3760
Product Name NIR/ICG light module(Laser 760nm+Day Light White 5700K)
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Light Line - FTISL16854-48 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
POWER KIT I w/ BC4112 - SL3097/945132 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details